Festo Corporation
Proximity sensor
SIEH-M12B-PS-K-L
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
With increased switching distance
Flush installation
Metric thread
LED switching status indication
Design with stainless steel housing
- With increased switching distance
- Flush installation
- Metric thread
- LED switching status indication
- Design with stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIEH-M12B-PS-K-L |
2171-SIEH-M12B-PS-K-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.1575 inch (4 mm)
|
|
|
Switching Frequency
|
2.5 kHz
|
|
|
Operating Temperature
|
-13 to 158 F (-25 to 70 C)
|
-13 to 158 F (-25 to 70 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.3150 inch (8 mm)
Repeatability
7.87 mils (200 µm)
View Details
Operation Distance
0.1969 inch (5 mm)
Repeatability
9.84 mils (250 µm)
Switching Frequency
2 kHz
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1575 inch (4 mm)
Repeatability
3.15 mils (80 µm)
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.0394 inch (1 mm)
Repeatability
0.7874 mils (20 µm)
View Details
2 suppliers