SICK Proximity Sensors 1093947

Description
INDUCT PROXIM SENS
Request a Quote Datasheet
Description
INDUCT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1093947-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1093947-ND
Proximity Sensors 1882-1093947-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1093947-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9924-0968 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 163210 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.46 inch (37 mm)
View Details
2 suppliers
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
View Details