ifm efector inc. Proximity Sensors - Industrial IE5344

Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5344-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5344-ND
Proximity Sensors - Industrial 2330-IE5344-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Proximity Sensors - 163210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163210
Proximity Sensors 163210
ifm electronic IE5344

ifm electronic IE5344

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5344-ND 163210
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open
Electrical Connection Cable with Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000004876-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details