SICK Proximity Sensors - Industrial 1072764

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072764-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072764-ND
Proximity Sensors - Industrial 1882-1072764-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 2093286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093286
Proximity Sensors 2093286
SICK IMB12-08NNSVC0S

SICK IMB12-08NNSVC0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072764-ND 2093286
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1251-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers