Allegro MicroSystems Inc. Switches (Solid State) A1174EEWLT-P

Description
Digital Switch Latch Push-Pull Hall Effect 6-DFN/MLP (1.5x2)
Request a Quote Datasheet
Description
Digital Switch Latch Push-Pull Hall Effect 6-DFN/MLP (1.5x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1251-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1251-2-ND
Switches (Solid State) 620-1251-2-ND
Digital Switch Latch Push-Pull Hall Effect 6-DFN/MLP (1.5x2)

Digital Switch Latch Push-Pull Hall Effect 6-DFN/MLP (1.5x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1251-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers