ABB Measurement & Analytics Two-Wire Swirl Flowmeter FSS450

Description
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster FSS450 is the advanced version with additional analog input for mass or energy flow measurement, available with integral or remote transmitter with up to 30 m (98 ft.) cable length. Because of the optional inputs, discrete flow computers are no longer needed in many applications. Standard features: HMI for easy meter set up Analog 4 ... 20 mA input Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency, and alarm signalization Optionally available: Remote transmitter with up to 30 m (98 ft.) cable length Stainless steel transmitter housings SIL 2
Request a Quote
Description
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster FSS450 is the advanced version with additional analog input for mass or energy flow measurement, available with integral or remote transmitter with up to 30 m (98 ft.) cable length. Because of the optional inputs, discrete flow computers are no longer needed in many applications. Standard features: HMI for easy meter set up Analog 4 ... 20 mA input Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency, and alarm signalization Optionally available: Remote transmitter with up to 30 m (98 ft.) cable length Stainless steel transmitter housings SIL 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
Zurich, Switzerland
Two-Wire Swirl Flowmeter
FSS450
Two-Wire Swirl Flowmeter FSS450
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster FSS450 is the advanced version with additional analog input for mass or energy flow measurement, available with integral or remote transmitter with up to 30 m (98 ft.) cable length. Because of the optional inputs, discrete flow computers are no longer needed in many applications. Standard features: HMI for easy meter set up Analog 4 ... 20 mA input Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs for pulses, frequency, and alarm signalization Optionally available: Remote transmitter with up to 30 m (98 ft.) cable length Stainless steel transmitter housings SIL 2

Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow.
SwirlMaster FSS450 is the advanced version with additional analog input for mass or energy flow measurement, available with integral or remote transmitter with up to 30 m (98 ft.) cable length. Because of the optional inputs, discrete flow computers are no longer needed in many applications.

Standard features:

  • HMI for easy meter set up
  • Analog 4 ... 20 mA input
  • Integrated RTD for temperature compensation and saturated steam mass flow calculation
  • Digital outputs for pulses, frequency, and alarm signalization

Optionally available:

  • Remote transmitter with up to 30 m (98 ft.) cable length
  • Stainless steel transmitter housings
  • SIL 2
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FSS450
Product Name Two-Wire Swirl Flowmeter
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
Approvals ATEX; IECEx, FM, NEPSI, MID/OIML R117
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Coriolis Mass Flowmeter - CoriolisMaster - FCB130 & 150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Features Programmable
Approvals MID/OIML R117 certified
View Details
Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
Compact Averaging Pitot Flowmeter - PitotMaster FPD550 - ABB Measurement & Analytics
Specs
Additional Variables Measured Temperature
Approvals ATEX; FM
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details