ABB Measurement & Analytics Electromagnetic Flowmeter, HygienicMaster FEH500

Description
The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Intuitive and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic and monitoring functions – Electrode coating detection – Gas bubble detection – Conductivity and sensor temperature monitoring – Grounding verification ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant
Request a Quote
Description
The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Intuitive and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic and monitoring functions – Electrode coating detection – Gas bubble detection – Conductivity and sensor temperature monitoring – Grounding verification ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter, HygienicMaster - FEH500 - ABB Measurement & Analytics
Zurich, Switzerland
Electromagnetic Flowmeter, HygienicMaster
FEH500
Electromagnetic Flowmeter, HygienicMaster FEH500
The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Intuitive and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based functionality – "Easy Set-up" function State-of-the-art memory technology – Data storage enables transmitter exchange without the need for reconfiguration Diagnostics for real-life-situations – Status messages in accordance with NAMUR – Help texts in LCD display Extended diagnostic and monitoring functions – Electrode coating detection – Gas bubble detection – Conductivity and sensor temperature monitoring – Grounding verification ScanMaster in situ verification software option – Allows the customer to perform in situ verification of the flowmeter and the plant

The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution.
HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation.

  • Intuitive and simple configuration
    – Through glass configuration eliminating the need to remove the cover and reducing commissioning time
    – Soft key based functionality
    – "Easy Set-up" function
  • State-of-the-art memory technology
    – Data storage enables transmitter exchange without the need for reconfiguration
  • Diagnostics for real-life-situations
    – Status messages in accordance with NAMUR
    – Help texts in LCD display
  • Extended diagnostic and monitoring functions
    – Electrode coating detection
    – Gas bubble detection
    – Conductivity and sensor temperature monitoring
    – Grounding verification
  • ScanMaster in situ verification software option
    – Allows the customer to perform in situ verification of the flowmeter and the plant
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FEH500
Product Name Electromagnetic Flowmeter, HygienicMaster
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Sanitary Applications Rated
Approvals ATEX; IECEx, FM, cFM
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - ProcessMaster FEW620 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Glass tube variable areaflowmeter - FGM1190 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Operating Temperature 356 F (180 C)
Process Media Type Liquid; Gas
View Details
Electromagnetic Flowmeter Processmaster FEP300 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details