ABB Measurement & Analytics Electromagneticflowmeter HygienicMaster FEH630

Description
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter Integrity – No need to remove the flowmeter from the process Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with Ethernet IP communication – For remote access to built-in diagnostic monitoring the flowmeter and your process – Flowmeter verification and configuration over Ethernet minimizing commissioning time – Built-in webserver, no additional software required for flowmeter configuration
Request a Quote Datasheet
Description
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter Integrity – No need to remove the flowmeter from the process Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with Ethernet IP communication – For remote access to built-in diagnostic monitoring the flowmeter and your process – Flowmeter verification and configuration over Ethernet minimizing commissioning time – Built-in webserver, no additional software required for flowmeter configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Zurich, Switzerland
Electromagneticflowmeter
HygienicMaster FEH630
Electromagneticflowmeter HygienicMaster FEH630
HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter Integrity – No need to remove the flowmeter from the process Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with Ethernet IP communication – For remote access to built-in diagnostic monitoring the flowmeter and your process – Flowmeter verification and configuration over Ethernet minimizing commissioning time – Built-in webserver, no additional software required for flowmeter configuration

HygienicMaster FEH630 – The first choice for all hygienic applications.
Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably.

  • Real-time diagnostic keep your process up and running
    – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance
    – Clear text messages simplify troubleshooting
  • In-built noise/grounding check
    – Verify the installation is correct from day one
    – Checks for proper grounding which is fundamental to an accurate flow measurement
  • In-built verification for highest confidence in your flow measurement
    – Checking for sensor and transmitter Integrity
    – No need to remove the flowmeter from the process
  • Simplicity of operation
    – Automatic self-configuration sequence
    – Incredibly easy to work with
  • Ethernet IP communication
    – For remote access to built-in diagnostic monitoring the flowmeter and your process
    – Flowmeter verification and configuration over Ethernet minimizing commissioning time
    – Built-in webserver, no additional software required for flowmeter configuration
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Volumetric Liquid Flow Switches
Product Number HygienicMaster FEH630
Product Name Electromagneticflowmeter
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
Pipe Diameter 0.04 to 4.00 inch (1.02 to 102 mm)
Unlock Full Specs
to access all available technical data