Shure Incorporated Handheld Transmitter With Ksm9Hs Microphone Shure QLXD2/K9HS=-V50

Description
HANDHELD TRANSMITTER WITH KSM9HS MICROPHONE
Description
HANDHELD TRANSMITTER WITH KSM9HS MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter With Ksm9Hs Microphone Shure - 17AC6162 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Transmitter With Ksm9Hs Microphone Shure
17AC6162
Handheld Transmitter With Ksm9Hs Microphone Shure 17AC6162
HANDHELD TRANSMITTER WITH KSM9HS MICROPHONE

HANDHELD TRANSMITTER WITH KSM9HS MICROPHONE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 17AC6162
Product Name Handheld Transmitter With Ksm9Hs Microphone Shure
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details