Shure Incorporated Microphone, Gooseneck, Cardioid, 305Mm; Directivity Shure MX-412/C

Description
MICROPHONE, GOOSENECK, CARDIOID, 305MM; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:17kHz; Sensitivity:-35dB; Connector Type:-; Lead Length:305mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, GOOSENECK, CARDIOID, 305MM; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:17kHz; Sensitivity:-35dB; Connector Type:-; Lead Length:305mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Gooseneck, Cardioid, 305Mm; Directivity Shure - 16P8790 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Gooseneck, Cardioid, 305Mm; Directivity Shure
16P8790
Microphone, Gooseneck, Cardioid, 305Mm; Directivity Shure 16P8790
MICROPHONE, GOOSENECK, CARDIOID, 305MM; Directivity:Cardioid ; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:17kHz; Sensitivity:-35dB; Connector Type:-; Lead Length:305mm; Product Range:- RoHS Compliant: Yes

MICROPHONE, GOOSENECK, CARDIOID, 305MM; Directivity:Cardioid; Output Impedance:150ohm; Frequency Response Min:50Hz; Frequency Response Max:17kHz; Sensitivity:-35dB; Connector Type:-; Lead Length:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 16P8790
Product Name Microphone, Gooseneck, Cardioid, 305Mm; Directivity Shure
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details