Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-9790(P)

Description
Dimensions : 9.7x9.0mm Sensitivity: -38dB---46dB ,Vs=4.5V Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 9.7x9.0mm Sensitivity: -38dB---46dB ,Vs=4.5V Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-9790(P)
Electret Condenser Microphone EM-9790(P)
Dimensions : 9.7x9.0mm Sensitivity: -38dB---46dB ,Vs=4.5V Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 9.7x9.0mm
Sensitivity: -38dB---46dB ,Vs=4.5V
Frequency range :20-200,000Hz
Directivity :Omnidirectional
Standard operation voltage:4.5V
Maximum operation voltage:10V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-9790(P)
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details