Wharfedale Pro DM-6.0

Description
DM6.0 Dynamic Moving Coil Microphone The new DM6.0 dynamic moving coil microphone is designed to handle a wide variety of vocal and instrument applications for both live sound and recording. The DM6.0 is engineered to handle very high source level without distortion. It provides over 26dB of off axis feedback rejection.The DM6.0 is extremely sensitive as it employs a tight Supercardioid pickup pattern to reduce feedback and provides over 26dB of off axis feedback rejection. Its linear frequency response of 50Hz-16kHz especially shaped for instrumental / vocal performance. It is also designed to withstand high sound pressure levels. The DM6.0 with slight bass proximity and mid range presence results in a warm and natural sounding response for every application, and its low impedance and balanced output allow interference free performance. The DM6.0 is built solidly with a cast zinc alloy body,steel mesh grille ball and internal pop screen. A special shock-mounted element minimizes handling noise and provides additional protection.
Description
DM6.0 Dynamic Moving Coil Microphone The new DM6.0 dynamic moving coil microphone is designed to handle a wide variety of vocal and instrument applications for both live sound and recording. The DM6.0 is engineered to handle very high source level without distortion. It provides over 26dB of off axis feedback rejection.The DM6.0 is extremely sensitive as it employs a tight Supercardioid pickup pattern to reduce feedback and provides over 26dB of off axis feedback rejection. Its linear frequency response of 50Hz-16kHz especially shaped for instrumental / vocal performance. It is also designed to withstand high sound pressure levels. The DM6.0 with slight bass proximity and mid range presence results in a warm and natural sounding response for every application, and its low impedance and balanced output allow interference free performance. The DM6.0 is built solidly with a cast zinc alloy body,steel mesh grille ball and internal pop screen. A special shock-mounted element minimizes handling noise and provides additional protection.

Suppliers

Company
Product
Description
Supplier Links
 - DM-6.0 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
DM6.0 Dynamic Moving Coil Microphone The new DM6.0 dynamic moving coil microphone is designed to handle a wide variety of vocal and instrument applications for both live sound and recording. The DM6.0 is engineered to handle very high source level without distortion. It provides over 26dB of off axis feedback rejection.The DM6.0 is extremely sensitive as it employs a tight Supercardioid pickup pattern to reduce feedback and provides over 26dB of off axis feedback rejection. Its linear frequency response of 50Hz-16kHz especially shaped for instrumental / vocal performance. It is also designed to withstand high sound pressure levels. The DM6.0 with slight bass proximity and mid range presence results in a warm and natural sounding response for every application, and its low impedance and balanced output allow interference free performance. The DM6.0 is built solidly with a cast zinc alloy body,steel mesh grille ball and internal pop screen. A special shock-mounted element minimizes handling noise and provides additional protection.

DM6.0 Dynamic Moving Coil Microphone

The new DM6.0 dynamic moving coil microphone is designed to handle a wide variety of vocal and instrument applications for both live sound and recording.

The DM6.0 is engineered to handle very high source level without distortion. It provides over 26dB of off axis feedback rejection.The DM6.0 is extremely sensitive as it employs a tight Supercardioid pickup pattern to reduce feedback and provides over 26dB of off axis feedback rejection. Its linear frequency response of 50Hz-16kHz especially shaped for instrumental / vocal performance. It is also designed to withstand high sound pressure levels.

The DM6.0 with slight bass proximity and mid range presence results in a warm and natural sounding response for every application, and its low impedance and balanced output allow interference free performance.

The DM6.0 is built solidly with a cast zinc alloy body,steel mesh grille ball and internal pop screen. A special shock-mounted element minimizes handling noise and provides additional protection.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number DM-6.0
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details