Master Bond, Inc. Two Component Chemical Resistance Epoxy Coating EP41S-1

Description
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.
Request a Quote
Description
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Chemical Resistance Epoxy Coating - EP41S-1 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Chemical Resistance Epoxy Coating
EP41S-1
Two Component Chemical Resistance Epoxy Coating EP41S-1
Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.

Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion in gasoline, gasohol, fuels, oils, alcohols, toluene as well as a wide number of other organic and inorganic solvents. Master Bond Polymer System EP41S-1 is 100% reactive and contains no solvents or diluents. Its linear shrinkage upon cure is very low -- less than 0.1% inches/inch. EP41S-1 has excellent physical properties including high tensile and compressive strengths along with outstanding electrical insulation properties. It is serviceable over the wide temperature range of -60°F to +300°F. It adheres well to a wide variety of substrates including metals, glass, ceramics, cement, rubbers and many plastics. Its low viscosity and excellent flowability make it ideal for small to moderate sized castings. A "non-drip" version called EP41S-1ND is also available. This versatile epoxy compound is widely used in automotive applications, chemical processing plants and other industries where chemically resistant durable, high performance adhesives, sealants, coatings and encapsulants are required.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number EP41S-1
Product Name Two Component Chemical Resistance Epoxy Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Plastic
Cure / Setting Technology Multicomponent
Form Paste / Mastic
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Non-Yellowing UV Curable Coating - UV15X-2 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Part, Optically Clear UV Curable Coating System - UV15-42C - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
High Performance Two Component Epoxy Coating System - X5N - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin; Rubber
Form Liquid
View Details