Master Bond, Inc. One Component, Low Viscosity UV Curable Coating UV15LV

Description
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.
Request a Quote
Description
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Low Viscosity UV Curable Coating - UV15LV - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Low Viscosity UV Curable Coating
UV15LV
One Component, Low Viscosity UV Curable Coating UV15LV
Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.

Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15LV produces durable, strong, tough and chemically resistant coatings and adhesive/sealants with excellent electrical insulation properties. Fastest cures are obtained with light sources emitting at a wave length of 250-320 nm. Shrinkage upon cure is less than one-third that of conventional UV systems. The cured coatings and adhesive/sealants can be used over the exceptionally wide temperature range of -60°F to over 300°F. Unlike many other commercially available UV curable products, Master Bond UV15LV is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15LV is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15LV at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15LV can be cured in very short time periods, e.g. 1 minute and less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. Cured coatings or adhesive/sealants are durable and tough and feature excellent adhesion to both metallic and nonmetallic substrates, from bonderized steel to Mylar polyester film. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of typical UV15LV coatings are summarized in table #1. Storage stability of Master Bond UV15LV is 6 months under the usual storage conditions in unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15LV
Product Name One Component, Low Viscosity UV Curable Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
Cure / Setting Technology Ultraviolet Light Curing
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Tensile Strength, One Component Epoxy Coating - EP15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Other; Flame Spray Test Samples
View Details
Abrasion Resistant UV Curable Coating - UV11-3 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Component, Non-Yellowing UV Curable Coating - UV15X-2 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
View Details