Abrisa Technologies Anti-Reflection Coatings CleanVue™ PRO

Description
Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor, high traffic, or other challenging use environments. Unlike many other solutions on the market, the CleanVue™ PRO – Series of Oleo/Hydrophobic AR coatings will not flake or peel off the glass substrate over time and maintain glass transparency and image clarity for displays and window elements. CleanVue™ PRO – Series of anti-reflection (AR) coatings repel oil and make the glass easy-to-clean; fingerprints wipe off easily and the coating provides a non-smudge surface. They also repel water and other liquids, allowing them to be shed easily from the glass, promoting easier “view-ability”. The oleophobic properties lend themselves to reduced friction for enhanced scratch resistance to support longer product lifecycles. CleanVue PRO is now available in two versions; outdoor and indoor: The outdoor UV version; CleanVue™ PRO-AR399 UV performs well at elevated temperatures and direct UV exposure found in most outdoor applications. PRO-AR399 UV retains its hydro/oleophobic properties even with 2000 hours of exposure at temperatures to 200ºC and 10K hours of direct UV exposure. The indoor version; CleanVue™ PRO-AR399 is ideal for environments where repeated high traffic, direct contact, and more abrasion is expected. The PRO-AR399 coating continues to perform and retain its hydro and oleophobic properties even after 12K cycles of steel wool abrasion. CleanVue PRO-Series anti-reflection coatings are durable and tough but easy to maintain and impervious to most glass cleaners found in the field, the office, and industrial work environments. The coatings are permanently integrated onto glass using our proprietary processes and are available on Abrisa Technologies’ extensive range of float sheet and wafer glass materials for use in scanners, high traffic touch and outdoor display surfaces, outdoor camera and sensor windows, portable device displays and more. Abrisa Technologies’ CleanVue™ PRO-AR399 series of coatings can be applied to most borosilicate glass (SCHOTT Borofloat®, SCHOTT D263®, BK-7) High Ion-exchange (HIE™) glass, Corning® Gorilla® Glass, SCHOTT Xensation™, AGC Dragontrail™, soda lime glass, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®). Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass solutions for a wide variety of industries. From our US based Abrisa Industrial Glass fabrication facility in Santa Paula, CA and our ZC&R Coatings for Optics division in Torrance, CA we serve diverse industries such as microelectronics and displays, semiconductor, military, automotive, aerospace, medical, biomedical and scientific R&D. We provide custom specialty flat glass and coating products for applications such as: flat panel display, touch and gesture recognition; visible to IR imaging and surveillance; entertainment, indoor and outdoor lighting; advanced instrumentation; and photonics.
Datasheet
Description
Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor, high traffic, or other challenging use environments. Unlike many other solutions on the market, the CleanVue™ PRO – Series of Oleo/Hydrophobic AR coatings will not flake or peel off the glass substrate over time and maintain glass transparency and image clarity for displays and window elements. CleanVue™ PRO – Series of anti-reflection (AR) coatings repel oil and make the glass easy-to-clean; fingerprints wipe off easily and the coating provides a non-smudge surface. They also repel water and other liquids, allowing them to be shed easily from the glass, promoting easier “view-ability”. The oleophobic properties lend themselves to reduced friction for enhanced scratch resistance to support longer product lifecycles. CleanVue PRO is now available in two versions; outdoor and indoor: The outdoor UV version; CleanVue™ PRO-AR399 UV performs well at elevated temperatures and direct UV exposure found in most outdoor applications. PRO-AR399 UV retains its hydro/oleophobic properties even with 2000 hours of exposure at temperatures to 200ºC and 10K hours of direct UV exposure. The indoor version; CleanVue™ PRO-AR399 is ideal for environments where repeated high traffic, direct contact, and more abrasion is expected. The PRO-AR399 coating continues to perform and retain its hydro and oleophobic properties even after 12K cycles of steel wool abrasion. CleanVue PRO-Series anti-reflection coatings are durable and tough but easy to maintain and impervious to most glass cleaners found in the field, the office, and industrial work environments. The coatings are permanently integrated onto glass using our proprietary processes and are available on Abrisa Technologies’ extensive range of float sheet and wafer glass materials for use in scanners, high traffic touch and outdoor display surfaces, outdoor camera and sensor windows, portable device displays and more. Abrisa Technologies’ CleanVue™ PRO-AR399 series of coatings can be applied to most borosilicate glass (SCHOTT Borofloat®, SCHOTT D263®, BK-7) High Ion-exchange (HIE™) glass, Corning® Gorilla® Glass, SCHOTT Xensation™, AGC Dragontrail™, soda lime glass, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®). Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass solutions for a wide variety of industries. From our US based Abrisa Industrial Glass fabrication facility in Santa Paula, CA and our ZC&R Coatings for Optics division in Torrance, CA we serve diverse industries such as microelectronics and displays, semiconductor, military, automotive, aerospace, medical, biomedical and scientific R&D. We provide custom specialty flat glass and coating products for applications such as: flat panel display, touch and gesture recognition; visible to IR imaging and surveillance; entertainment, indoor and outdoor lighting; advanced instrumentation; and photonics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Reflection Coatings - CleanVue™ PRO - Abrisa Technologies
Clarksburg, WV, United States
Anti-Reflection Coatings
CleanVue™ PRO
Anti-Reflection Coatings CleanVue™ PRO
Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor, high traffic, or other challenging use environments. Unlike many other solutions on the market, the CleanVue™ PRO – Series of Oleo/Hydrophobic AR coatings will not flake or peel off the glass substrate over time and maintain glass transparency and image clarity for displays and window elements. CleanVue™ PRO – Series of anti-reflection (AR) coatings repel oil and make the glass easy-to-clean; fingerprints wipe off easily and the coating provides a non-smudge surface. They also repel water and other liquids, allowing them to be shed easily from the glass, promoting easier “view-ability”. The oleophobic properties lend themselves to reduced friction for enhanced scratch resistance to support longer product lifecycles. CleanVue PRO is now available in two versions; outdoor and indoor: The outdoor UV version; CleanVue™ PRO-AR399 UV performs well at elevated temperatures and direct UV exposure found in most outdoor applications. PRO-AR399 UV retains its hydro/oleophobic properties even with 2000 hours of exposure at temperatures to 200ºC and 10K hours of direct UV exposure. The indoor version; CleanVue™ PRO-AR399 is ideal for environments where repeated high traffic, direct contact, and more abrasion is expected. The PRO-AR399 coating continues to perform and retain its hydro and oleophobic properties even after 12K cycles of steel wool abrasion. CleanVue PRO-Series anti-reflection coatings are durable and tough but easy to maintain and impervious to most glass cleaners found in the field, the office, and industrial work environments. The coatings are permanently integrated onto glass using our proprietary processes and are available on Abrisa Technologies’ extensive range of float sheet and wafer glass materials for use in scanners, high traffic touch and outdoor display surfaces, outdoor camera and sensor windows, portable device displays and more. Abrisa Technologies’ CleanVue™ PRO-AR399 series of coatings can be applied to most borosilicate glass (SCHOTT Borofloat®, SCHOTT D263®, BK-7) High Ion-exchange (HIE™) glass, Corning® Gorilla® Glass, SCHOTT Xensation™, AGC Dragontrail™, soda lime glass, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®). Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass solutions for a wide variety of industries. From our US based Abrisa Industrial Glass fabrication facility in Santa Paula, CA and our ZC&R Coatings for Optics division in Torrance, CA we serve diverse industries such as microelectronics and displays, semiconductor, military, automotive, aerospace, medical, biomedical and scientific R&D. We provide custom specialty flat glass and coating products for applications such as: flat panel display, touch and gesture recognition; visible to IR imaging and surveillance; entertainment, indoor and outdoor lighting; advanced instrumentation; and photonics.

Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor, high traffic, or other challenging use environments. Unlike many other solutions on the market, the CleanVue™ PRO – Series of Oleo/Hydrophobic AR coatings will not flake or peel off the glass substrate over time and maintain glass transparency and image clarity for displays and window elements.
CleanVue™ PRO – Series of anti-reflection (AR) coatings repel oil and make the glass easy-to-clean; fingerprints wipe off easily and the coating provides a non-smudge surface. They also repel water and other liquids, allowing them to be shed easily from the glass, promoting easier “view-ability”. The oleophobic properties lend themselves to reduced friction for enhanced scratch resistance to support longer product lifecycles.
CleanVue PRO is now available in two versions; outdoor and indoor:

  • The outdoor UV version; CleanVue™ PRO-AR399 UV performs well at elevated temperatures and direct UV exposure found in most outdoor applications. PRO-AR399 UV retains its hydro/oleophobic properties even with 2000 hours of exposure at temperatures to 200ºC and 10K hours of direct UV exposure.
  • The indoor version; CleanVue™ PRO-AR399 is ideal for environments where repeated high traffic, direct contact, and more abrasion is expected. The PRO-AR399 coating continues to perform and retain its hydro and oleophobic properties even after 12K cycles of steel wool abrasion.

CleanVue PRO-Series anti-reflection coatings are durable and tough but easy to maintain and impervious to most glass cleaners found in the field, the office, and industrial work environments. The coatings are permanently integrated onto glass using our proprietary processes and are available on Abrisa Technologies’ extensive range of float sheet and wafer glass materials for use in scanners, high traffic touch and outdoor display surfaces, outdoor camera and sensor windows, portable device displays and more.
Abrisa Technologies’ CleanVue™ PRO-AR399 series of coatings can be applied to most borosilicate glass (SCHOTT Borofloat®, SCHOTT D263®, BK-7) High Ion-exchange (HIE™) glass, Corning® Gorilla® Glass, SCHOTT Xensation™, AGC Dragontrail™, soda lime glass, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®).

Abrisa Technologies is a recognized global supplier of high quality, fabricated glass components, optical thin film coatings, and custom glass solutions for a wide variety of industries. From our US based Abrisa Industrial Glass fabrication facility in Santa Paula, CA and our ZC&R Coatings for Optics division in Torrance, CA we serve diverse industries such as microelectronics and displays, semiconductor, military, automotive, aerospace, medical, biomedical and scientific R&D. We provide custom specialty flat glass and coating products for applications such as: flat panel display, touch and gesture recognition; visible to IR imaging and surveillance; entertainment, indoor and outdoor lighting; advanced instrumentation; and photonics.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Industrial Coatings
Product Number CleanVue™ PRO
Product Name Anti-Reflection Coatings
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details
Hi-Wax™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
Chemistry Polyethylene Wax
Substrate Plastic
View Details