INFERNEX® LB-1100 is a high-solids silicone-modified alkyd baking enamel designed for high-temperature applications up to 1100°F (593°C) on exhaust systems and engine parts of agricultural, construction, and recreational equipment. It is formulated for direct-to-metal application on cold-rolled, hot-rolled, aluminized, and stainless steel substrates, maintaining low-gloss black appearance, chemical resistance, and mechanical durability under continuous thermal exposure. The coating passes ASTM D3359 adhesion testing (4B+), ASTM B117/D1654 24-hour post-thermal salt spray, and ASTM D3363 pencil hardness (H+), with 100+ MEK rub resistance. It is specified by an international agricultural equipment manufacturer and supports aerosol touch-up.
Introducing INFERNEX® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX® LB-1100 offers breakthrough performance in long-term durability and corrosion resistance for machine exhaust systems in exterior working environments. Qualified for use on cold-rolled and hot-rolled, aluminized, and stainless steel substrates with pre-thermal and post-thermal shock standards that meet or exceed industry standards.
FORREST Technical Coatings has been the respected global manufacturer and distributor of the high temperature Stove Bright® brand since 1978. We bring the same innovative chemical engineering and experience to the INFERNEX® product line.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | LB-1100 |
| Product Name | INFERNEX® High Temp Baking Enamel |
| Type | Coating; Enamel; Paint |
| Chemistry | Silicone-Modified Alkyd |
| Substrate | Metallic; Steel |
| Form | Aerosol (optional feature); Liquid |
| Dispensing Method | Sprayable (optional feature) |