Jergens, Inc. Coupling Nuts 18715

Description
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nuts - 18715 - Jergens, Inc.
Cleveland, OH, United States
Coupling Nuts
18715
Coupling Nuts 18715
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 18715
Product Name Coupling Nuts
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39752 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Ergostyle® Wing Nuts with Stud by ELESA® - 34458 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
T-Slot Nuts - 43406 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Flange Nuts - 19913 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/2"; 1 1/2-6
Material Steel; Low Carbon Steel
View Details