National Bolt & Nut Corporation Metric Hex Nuts

Description
METRIC HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the metric system to measure the size of the nut, size of the internal threads, and the distance between threads. We offer a variety of metric hex nut sizes to accommodate your particular application requirements. Nylon inserts and nuts with patches are also available options. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
METRIC HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the metric system to measure the size of the nut, size of the internal threads, and the distance between threads. We offer a variety of metric hex nut sizes to accommodate your particular application requirements. Nylon inserts and nuts with patches are also available options. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Hex Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Metric Hex Nuts
Metric Hex Nuts
METRIC HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the metric system to measure the size of the nut, size of the internal threads, and the distance between threads. We offer a variety of metric hex nut sizes to accommodate your particular application requirements. Nylon inserts and nuts with patches are also available options. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

METRIC HEX NUTS

  • As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request.
  • This six-sided fastener is internally threaded and uses the metric system to measure the size of the nut, size of the internal threads, and the distance between threads. We offer a variety of metric hex nut sizes to accommodate your particular application requirements. Nylon inserts and nuts with patches are also available options.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Metric Hex Nuts
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Coupling Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Coupling Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
Material Steel
View Details
Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
Material Steel
View Details