National Bolt & Nut Corporation Heavy Hex Nuts

Description
HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for their durability and are designed to undergo the most demanding industrial applications or extreme conditions. With our premium heavy hex nuts, nylon inserts and nuts with patches are also available and can be requested through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for their durability and are designed to undergo the most demanding industrial applications or extreme conditions. With our premium heavy hex nuts, nylon inserts and nuts with patches are also available and can be requested through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Hex Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Heavy Hex Nuts
Heavy Hex Nuts
HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for their durability and are designed to undergo the most demanding industrial applications or extreme conditions. With our premium heavy hex nuts, nylon inserts and nuts with patches are also available and can be requested through our information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

HEAVY HEX NUTS

  • As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements.
  • Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for their durability and are designed to undergo the most demanding industrial applications or extreme conditions. With our premium heavy hex nuts, nylon inserts and nuts with patches are also available and can be requested through our information request form.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Heavy Hex Nuts
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Metric Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size M5; M6; M8; M10; M12
Material Steel
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
Material Steel
View Details
Slotted Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details