Keystone Electronics Corp. Steel Hex Nut- M2.5 4707

Description
Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5
Request a Quote
Description
Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hex nut with M2.5 thread and 5.00 mm hex size. Material is brass, nickel plated.

Datasheet Summary
Powered by GS/AI

Steel hex nut with M2.5 thread and 5.00 mm hex size. Material is brass, nickel plated.

Suppliers

Company
Product
Description
Supplier Links
Steel Hex Nut- M2.5 - 4707 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hex Nut- M2.5
4707
Steel Hex Nut- M2.5 4707
Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5

Part Number: 4707

  • Finish/Plating: Zinc & Clear Chromate
  • Material: Steel
  • OD: 5mm
  • Thread: M2.5
Buy Now Datasheet
Nuts - 36-4707-ND - DigiKey
Thief River Falls, MN, United States
"M2.5x0.45 Hex Nut 0.197"" (5.00mm) Steel"

"M2.5x0.45 Hex Nut 0.197"" (5.00mm) Steel"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Nuts Nuts
Product Number 4707 36-4707-ND
Product Name Steel Hex Nut- M2.5 Nuts
Type Hex Nut Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hex Nut- 4-40 - 7248-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size #4
Material Stainless Steel
View Details
2 suppliers
Steel Nut - 4713 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Steel
Finish Zinc Plated
View Details
2 suppliers
Steel Hex Nut, M4 - 4709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Steel
View Details
2 suppliers
Steel Hex Nut, M3 - 4708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M3
Material Steel
View Details
2 suppliers