Sherborne Sensors Strain Gauge Transducer Indicator PSD

Description
The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of measure. The menu options offer the ability to tailor the instruments response to the application. Gross, Net, Peak and Trough measurements are easily selected. An annunciator indicates which range has been selected. There is also a window, to insert a legend, describing each range. Once these parameters are set, it provides the user with the simplest of indicators.
Datasheet
Description
The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of measure. The menu options offer the ability to tailor the instruments response to the application. Gross, Net, Peak and Trough measurements are easily selected. An annunciator indicates which range has been selected. There is also a window, to insert a legend, describing each range. Once these parameters are set, it provides the user with the simplest of indicators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Transducer Indicator - PSD - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Strain Gauge Transducer Indicator
PSD
Strain Gauge Transducer Indicator PSD
The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of measure. The menu options offer the ability to tailor the instruments response to the application. Gross, Net, Peak and Trough measurements are easily selected. An annunciator indicates which range has been selected. There is also a window, to insert a legend, describing each range. Once these parameters are set, it provides the user with the simplest of indicators.

The PSD is a completely portable strain gauge transducer battery powered indicator, packaged in a small, robust IP65 / NEMA 4 enclosure. For simplified use, the operator only has access to six keys. Two separate ranges are available, which enable the instrument to read and display two units of measure. The menu options offer the ability to tailor the instruments response to the application. Gross, Net, Peak and Trough measurements are easily selected. An annunciator indicates which range has been selected. There is also a window, to insert a legend, describing each range. Once these parameters are set, it provides the user with the simplest of indicators.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors
Product Category Digital Panel Meters
Product Number PSD
Product Name Strain Gauge Transducer Indicator
Outputs Serial Communications (optional feature)
Features Adjustable Display; Totalizer
Display Type Numeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 7.0
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details