Transducer Techniques, LLC Plug & Play Smart Digital Panel Mount Load Cell Meter DPM-3 Load Cell Display

Description
The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front panel push buttons. Ifa serial communication board is installed, setup can be performed utilizing the free downloadable software and a computer. The DPM-3 can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, etc. The DPM-3 samples 60 readings per second (50 for 50 Hz operation) for fast control response and true peak/valley reading capability. The meter has an adaptive digital filter that can automatically select the best time constant for minimum noise, yet respond rapidly to an actual change in signal level. The peak and valley values can be displayed by a push of a button on the front panel. Auto-tare allows the meter to be set to zero for any input signal level. Isolated 5, 10, or 24 VDC output provides load cell excitation. Excitation supply can provide up to 120mA of current at 10V to power four 350-ohm load cells in parallel. Available options include two or four 8AForm C relays or 120 mA solid state relays. analog output, serial communications, and low voltage power supply. All Plug-In boards are field installable.
Request a Quote
Description
The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front panel push buttons. Ifa serial communication board is installed, setup can be performed utilizing the free downloadable software and a computer. The DPM-3 can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, etc. The DPM-3 samples 60 readings per second (50 for 50 Hz operation) for fast control response and true peak/valley reading capability. The meter has an adaptive digital filter that can automatically select the best time constant for minimum noise, yet respond rapidly to an actual change in signal level. The peak and valley values can be displayed by a push of a button on the front panel. Auto-tare allows the meter to be set to zero for any input signal level. Isolated 5, 10, or 24 VDC output provides load cell excitation. Excitation supply can provide up to 120mA of current at 10V to power four 350-ohm load cells in parallel. Available options include two or four 8AForm C relays or 120 mA solid state relays. analog output, serial communications, and low voltage power supply. All Plug-In boards are field installable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Temecula, CA, United States
Plug & Play Smart Digital Panel Mount Load Cell Meter
DPM-3 Load Cell Display
Plug & Play Smart Digital Panel Mount Load Cell Meter DPM-3 Load Cell Display
The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front panel push buttons. Ifa serial communication board is installed, setup can be performed utilizing the free downloadable software and a computer. The DPM-3 can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, etc. The DPM-3 samples 60 readings per second (50 for 50 Hz operation) for fast control response and true peak/valley reading capability. The meter has an adaptive digital filter that can automatically select the best time constant for minimum noise, yet respond rapidly to an actual change in signal level. The peak and valley values can be displayed by a push of a button on the front panel. Auto-tare allows the meter to be set to zero for any input signal level. Isolated 5, 10, or 24 VDC output provides load cell excitation. Excitation supply can provide up to 120mA of current at 10V to power four 350-ohm load cells in parallel. Available options include two or four 8AForm C relays or 120 mA solid state relays. analog output, serial communications, and low voltage power supply. All Plug-In boards are field installable.

The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set up by simple front panel push buttons. Ifa serial communication board is installed, setup can be performed utilizing the free downloadable software and a computer. The DPM-3 can be scaled to a full 5 digit display from -99,999 to +99,999 counts to read directly in engineering units such as grams, ounces, pounds, etc. The DPM-3 samples 60 readings per second (50 for 50 Hz operation) for fast control response and true peak/valley reading capability. The meter has an adaptive digital filter that can automatically select the best time constant for minimum noise, yet respond rapidly to an actual change in signal level. The peak and valley values can be displayed by a push of a button on the front panel. Auto-tare allows the meter to be set to zero for any input signal level. Isolated 5, 10, or 24 VDC output provides load cell excitation. Excitation supply can provide up to 120mA of current at 10V to power four 350-ohm load cells in parallel. Available options include two or four 8AForm C relays or 120 mA solid state relays. analog output, serial communications, and low voltage power supply. All Plug-In boards are field installable.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Digital Panel Meters
Product Number DPM-3 Load Cell Display
Product Name Plug & Play Smart Digital Panel Mount Load Cell Meter
Display Type Numeric
Number Digits 7.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details