Pexco Elastomer Extrusions

Description
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding industrial, commercial, and environmental applications. Customized to Your Application Requirements Customers choose Pexco because we collaborate closely on every extrusion project and tailor each elastomer solution to the application. Our team helps define the right material, compound, and durometer, then designs custom profiles that meet functional, environmental, and regulatory requirements. Key Characteristics Elastomers represent a broad family of materials, each offering its own balance of flexibility, durability, and resistance to environmental stress. While their specific performance varies by formulation, most elastomers share the following key characteristics: Temperature Range: -60°C to 250°C depending on compound (silicone at high end) Chemical Resistance: Excellent against water, ozone, and many chemicals; varies by base polymer Elastic Recovery: Exceptional flexibility and rebound under compression or tension Mechanical Strength: Moderate tensile strength; customizable durometer from very soft to rigid Electrical Insulation: Strong dielectric performance in many silicone and EPDM grades Process Versatility: Customized extrusions to meet demanding applications. Options available in both sponge or dense forms Customization: Color-matching, pressure-sensitive adhesive, cutting, slitting, vulcanization, and other product finishings available.
Request a Quote Datasheet
Description
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding industrial, commercial, and environmental applications. Customized to Your Application Requirements Customers choose Pexco because we collaborate closely on every extrusion project and tailor each elastomer solution to the application. Our team helps define the right material, compound, and durometer, then designs custom profiles that meet functional, environmental, and regulatory requirements. Key Characteristics Elastomers represent a broad family of materials, each offering its own balance of flexibility, durability, and resistance to environmental stress. While their specific performance varies by formulation, most elastomers share the following key characteristics: Temperature Range: -60°C to 250°C depending on compound (silicone at high end) Chemical Resistance: Excellent against water, ozone, and many chemicals; varies by base polymer Elastic Recovery: Exceptional flexibility and rebound under compression or tension Mechanical Strength: Moderate tensile strength; customizable durometer from very soft to rigid Electrical Insulation: Strong dielectric performance in many silicone and EPDM grades Process Versatility: Customized extrusions to meet demanding applications. Options available in both sponge or dense forms Customization: Color-matching, pressure-sensitive adhesive, cutting, slitting, vulcanization, and other product finishings available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastomer Extrusions -  - Pexco
Alpharetta, GA, United States
Elastomer Extrusions
Elastomer Extrusions
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding industrial, commercial, and environmental applications. Customized to Your Application Requirements Customers choose Pexco because we collaborate closely on every extrusion project and tailor each elastomer solution to the application. Our team helps define the right material, compound, and durometer, then designs custom profiles that meet functional, environmental, and regulatory requirements. Key Characteristics Elastomers represent a broad family of materials, each offering its own balance of flexibility, durability, and resistance to environmental stress. While their specific performance varies by formulation, most elastomers share the following key characteristics: Temperature Range: -60°C to 250°C depending on compound (silicone at high end) Chemical Resistance: Excellent against water, ozone, and many chemicals; varies by base polymer Elastic Recovery: Exceptional flexibility and rebound under compression or tension Mechanical Strength: Moderate tensile strength; customizable durometer from very soft to rigid Electrical Insulation: Strong dielectric performance in many silicone and EPDM grades Process Versatility: Customized extrusions to meet demanding applications. Options available in both sponge or dense forms Customization: Color-matching, pressure-sensitive adhesive, cutting, slitting, vulcanization, and other product finishings available.

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding industrial, commercial, and environmental applications.

Customized to Your Application Requirements

Customers choose Pexco because we collaborate closely on every extrusion project and tailor each elastomer solution to the application. Our team helps define the right material, compound, and durometer, then designs custom profiles that meet functional, environmental, and regulatory requirements.

Key Characteristics

Elastomers represent a broad family of materials, each offering its own balance of flexibility, durability, and resistance to environmental stress. While their specific performance varies by formulation, most elastomers share the following key characteristics:

  • Temperature Range: -60°C to 250°C depending on compound (silicone at high end)
  • Chemical Resistance: Excellent against water, ozone, and many chemicals; varies by base polymer
  • Elastic Recovery: Exceptional flexibility and rebound under compression or tension
  • Mechanical Strength: Moderate tensile strength; customizable durometer from very soft to rigid
  • Electrical Insulation: Strong dielectric performance in many silicone and EPDM grades
  • Process Versatility: Customized extrusions to meet demanding applications. Options available in both sponge or dense forms
  • Customization: Color-matching, pressure-sensitive adhesive, cutting, slitting, vulcanization, and other product finishings available.
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Elastomer Extrusions
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details