Shenzhen XINGLIGHT Technology Co., Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) XL-2810SURC

Description
30mA 透明透镜 900mcd Side stickers -40°C~+85°C 621nm Red 90° 102mW 1.8V~2.8V SMD,1.4x3.5mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
30mA 透明透镜 900mcd Side stickers -40°C~+85°C 621nm Red 90° 102mW 1.8V~2.8V SMD,1.4x3.5mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - XL-2810SURC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
XL-2810SURC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) XL-2810SURC
30mA 透明透镜 900mcd Side stickers -40°C~+85°C 621nm Red 90° 102mW 1.8V~2.8V SMD,1.4x3.5mm Light Emitting Diodes (LED) ROHS

30mA 透明透镜 900mcd Side stickers -40°C~+85°C 621nm Red 90° 102mW 1.8V~2.8V SMD,1.4x3.5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number XL-2810SURC
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details