Broadcom Inc. 1W Mini High Power LED ASMT-JN11-NUW01

Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Description
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Suppliers

Company
Product
Description
Supplier Links
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
San Jose, CA, USA
1W Mini High Power LED
ASMT-JN11-NUW01
1W Mini High Power LED ASMT-JN11-NUW01
This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-JN11-NUW01
Product Name 1W Mini High Power LED
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
High Brightness LED - MT5470E-OR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers