The TP02104A-4K is a 10.4-inch 4-wire analog resistive touch screen with a 4:3 aspect ratio, featuring a 2.1mm thickness and a horizontal FPC tail with 4-pin terminal layout. It supports finger, gloved hand, or stylus input, with a maximum touch activation force of 0.02 to 1.0N and an expected tapping endurance of 10 million operations. The touch panel has a light transmission of 80% typical, surface hardness of 3H minimum (JIS K5400), and operates within a temperature range of -20°C to +70°C. It includes glare-resistant and anti-Newton ring technologies, with an insulation impedance of at least 10MΩ at 25V DC and XY resistive values between 250 and 850Ω.
"Resistive Touch Screen Overlay 10.40"" (264.16mm)"
4-WIRE ANALOG TOUCH SCREEN
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays | Touch Screen Displays |
| Product Number | TP02104A-4K | 360-TP02104A-4K-ND | 2300-TP02104A-4K |
| Product Name | Four-Wire Analog Resistive Touch Screen | Touch Screen Overlays | Touch Screens |
| External Connections | Serial Interface; USB | ||
| Sensor Type | Resistive | Resistive | Resistive |
| Screen Width | 6.75 inch (171 mm) |