RS Components, Ltd. 1046182

Description
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 2.8 in Display Resolution = 240 x 320pixels Display Colour = Colour Number of Ports = 1 Port Type = RS-485 (Serial) Processor Type = 32 Bit RISC Backlighting = Yes Supply Voltage = 10 - 30 V dc Length = 119mm
Request a Quote
Description
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 2.8 in Display Resolution = 240 x 320pixels Display Colour = Colour Number of Ports = 1 Port Type = RS-485 (Serial) Processor Type = 32 Bit RISC Backlighting = Yes Supply Voltage = 10 - 30 V dc Length = 119mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1046182 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality. Display Type = TFT LCD Display Size = 2.8 in Display Resolution = 240 x 320pixels Display Colour = Colour Number of Ports = 1 Port Type = RS-485 (Serial) Processor Type = 32 Bit RISC Backlighting = Yes Supply Voltage = 10 - 30 V dc Length = 119mm

The ICP DAS TPD-series touch HMI devices are considered one of the most cost effective HMI devices on the market. With its GUI design and high-resolution display, these brilliant displays are perfect for your application. All models are highly reliable and excellent quality.
Display Type = TFT LCD
Display Size = 2.8 in
Display Resolution = 240 x 320pixels
Display Colour = Colour
Number of Ports = 1
Port Type = RS-485 (Serial)
Processor Type = 32 Bit RISC
Backlighting = Yes
Supply Voltage = 10 - 30 V dc
Length = 119mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1046182
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800 x 480pixels
Screen Diagonal 7 inch (178 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 12.1 inch (307 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details