FTAS00-15AN-4A is a 4-wire analog resistive touch screen with a 15.0-inch screen size, narrow frame, and vertical FPC tail. It features a polyimide resin tail with 4-pin, 1.0mm pitch connector, anti-Newton ring technology, and an anti-glare surface with a 2H minimum hardness coating. The touch activation force is 1.47N maximum, with an expected operational life of 1,000,000 tapping operations minimum. Operating temperature range is -20°C to +70°C, storage temperature is -40°C to +80°C, and light transmission is 80% standard. The panel dimensions are 308.1mm x 232.1mm for the external dimensions and 304.1mm x 228.1mm for the viewing area, with a thickness of 2.1mm and a tail length of 80.0mm.
Four-Wire Analog Resistive Touch Screens with FPC Tail
TOUCH SCREEN, 4-WIRE, 15.0" DIAGONAL, NARROW, FPC TAIL
"Resistive Touch Screen Overlay 15"" (380mm) 4-Wire"
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays | Touch Screen Displays |
| Product Number | FTAS00-15AN-4A | 2300-FTAS00-15AN-4A | 360-3660-ND |
| Product Name | Four-Wire Analog Resistive Touch Screen with Gold Plated Tail | Touch Screens | Touch Screen Overlays |
| External Connections | Serial Interface; USB | FPC Tail | 4-Wire |
| Sensor Type | Resistive | Resistive | Resistive |
| Screen Width | 9.67 inch (246 mm) |