Advantech 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. IDP31-070WP50HIA1

Description
7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork Wide view-angle 85°/85°/85°/85° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 7" 800x480 LCD with Multi-touch PCT touch overlay IP67 rated front panel design
Request a Quote Datasheet
Description
7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork Wide view-angle 85°/85°/85°/85° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 7" 800x480 LCD with Multi-touch PCT touch overlay IP67 rated front panel design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08.
IDP31-070WP50HIA1
7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. IDP31-070WP50HIA1
7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork Wide view-angle 85°/85°/85°/85° for portrait and landscape mode True flat surface – contemporary Proflat style Wide operating temperature 7" 800x480 LCD with Multi-touch PCT touch overlay IP67 rated front panel design

7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08.

  • HDMI Interface
  • Multi-touch PCT touch overlay
  • This profile, enclosure-no need for additional enclosures or metalwork
  • Wide view-angle 85°/85°/85°/85° for portrait and landscape mode
  • True flat surface – contemporary Proflat style
  • Wide operating temperature
  • 7" 800x480 LCD with Multi-touch PCT touch overlay
  • IP67 rated front panel design
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-070WP50HIA1
Product Name 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details