The TP02106W-4K is a 10.6-inch 4-wire analog resistive touch screen with a 16:9 aspect ratio, featuring a viewable area of 9.189 in × 5.563 in and a total panel size of 9.756 in × 6.094 in. It has a thickness of 0.083 in (2.1 mm) and a 3.150 in (80.0 mm) FPC metal tail for connector reliability. The touch activation force ranges from 0.02 to 1.0 N, with a chattering time of 10 ms maximum and an expected operational life of 10 million taps using a silicone rubber stylus. Surface hardness is 3H minimum per JIS K5400, and light transmission is 80% typical. It operates within -20°C to +70°C and features an anti-Newton ring design and glare-resistant surface. The touch screen supports finger, gloved hand, or stylus input and is compatible with LCD integration.
4-WIRE ANALOG TOUCH SCREEN
"Resistive Touch Screen Overlay 10.6"" (269.24mm)"
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Touch Screen Displays | Touch Screen Displays | Touch Screen Displays |
| Product Number | TP02106W-4K | 2300-TP02106W-4K | 360-TP02106W-4K-ND |
| Product Name | Four-Wire Analog Resistive Touch Screen | Touch Screens | Touch Screen Overlays |
| External Connections | Serial Interface; USB | ||
| Sensor Type | Resistive | Resistive | Resistive |
| Screen Width | 6.09 inch (155 mm) |