Shenzhen Shengyu Electronics Technology Limited Resonators RO3156E

Description
RESONATOR,SM,868.950 MHZ
Description
RESONATOR,SM,868.950 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3156E
RESONATOR,SM,868.950 MHZ

RESONATOR,SM,868.950 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3156E
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM10 MHz Crystal - ABM10-26.000MHZ-D30-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 30 ppm
View Details
5 suppliers