ECS Inc. International Surface Mount Crystals ECS-200-20-5PXDN-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-200-20-5PXDN-TR is a surface mount crystal oscillator with a frequency of 20.000 MHz, operating temperature range of -40 to +85°C, and frequency stability of ±100 ppm over that range. It has a load capacitance of 20 pF, shunt capacitance of 7 pF, and maximum equivalent series resistance of 30 Ω in fundamental mode. The device is RoHS compliant, features an industry-standard footprint, and supports a drive level of up to 500 μW. The part is supplied in tape and reel packaging with a peak reflow temperature of 260°C and MSL level 1. The package dimensions and solder profile comply with standard SMD practices.

Datasheet Summary
Powered by GS/AI

The ECS-200-20-5PXDN-TR is a surface mount crystal oscillator with a frequency of 20.000 MHz, operating temperature range of -40 to +85°C, and frequency stability of ±100 ppm over that range. It has a load capacitance of 20 pF, shunt capacitance of 7 pF, and maximum equivalent series resistance of 30 Ω in fundamental mode. The device is RoHS compliant, features an industry-standard footprint, and supports a drive level of up to 500 μW. The part is supplied in tape and reel packaging with a peak reflow temperature of 260°C and MSL level 1. The package dimensions and solder profile comply with standard SMD practices.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-200-20-5PXDN-TR
Surface Mount Crystals ECS-200-20-5PXDN-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1302CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1302CT-ND
Crystals XC1302CT-ND
20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1302TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1302TR-ND
Crystals XC1302TR-ND
20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC1302DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328339-ECS-200-20-5PXDN-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328339-ECS-200-20-5PXDN-TR
Crystals, Oscillators, Resonators - Crystals 1328339-ECS-200-20-5PXDN-TR
Manufacturer: ECS Inc. Win Source Part Number: 1328339-ECS-200-20-5 PXDN-TR Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 20 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: Q5907193,ECS200205PX DNTR,XC1302DKR,XC130 2TR,XC1302CT RoHS Status: ROHS3 Compliant

Manufacturer: ECS Inc.
Win Source Part Number: 1328339-ECS-200-20-5PXDN-TR
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 20 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: Q5907193,ECS200205PXDNTR,XC1302DKR,XC1302TR,XC1302CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystal, 20Mhz, 20Pf, Smd, 13.2Mm X 4.8Mm Rohs Compliant Ecs Inc International - 61AK1860 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 20Pf, Smd, 13.2Mm X 4.8Mm Rohs Compliant Ecs Inc International
61AK1860
Crystal, 20Mhz, 20Pf, Smd, 13.2Mm X 4.8Mm Rohs Compliant Ecs Inc International 61AK1860
CRYSTAL, 20MHZ, 20PF, SMD, 13.2Mm x 4.8MM ROHS COMPLIANT: YES

CRYSTAL, 20MHZ, 20PF, SMD, 13.2Mm x 4.8MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ECS-200-20-5PXDN-TR XC1302CT-ND 1328339-ECS-200-20-5PXDN-TR 61AK1860 ECS-200-20-5PXDN-TR
Product Name Surface Mount Crystals Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 20Mhz, 20Pf, Smd, 13.2Mm X 4.8Mm Rohs Compliant Ecs Inc International Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free RoHS RoHS
Frequency 20 MHz 20 MHz 20 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-40-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
4 suppliers
Oscillators - X127-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-400-8-47Q-CES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
View Details
5 suppliers