Knowles Resonators DR06F36Q0694DNB

Description
RESONATOR 6MM 694 MHZ
Request a Quote Datasheet
Description
RESONATOR 6MM 694 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 6MM 694 MHZ

RESONATOR 6MM 694 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 1761-DR06F36Q0694DNB-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X902-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM11 MHz Crystal - ABM11-40.000MHZ-D2X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 20 ppm
View Details
5 suppliers