Infineon Technologies AG Magnetic Position Sensor, Angle Sensor TLE5012BD E1200

Description
The TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Fully redundant design with two sensor ICs in one package - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-AD - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) - Output pins can be configured (programmed or pre-configured) as push-pull or open-drain - Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration - 0.25 μm CMOS technology - ESD > 4kV (HBM) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) - Steering angle measurements - General angular sensing
Request a Quote Datasheet
Description
The TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Fully redundant design with two sensor ICs in one package - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-AD - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) - Output pins can be configured (programmed or pre-configured) as push-pull or open-drain - Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration - 0.25 μm CMOS technology - ESD > 4kV (HBM) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) - Steering angle measurements - General angular sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Neubiberg, Germany
Magnetic Position Sensor, Angle Sensor
TLE5012BD E1200
Magnetic Position Sensor, Angle Sensor TLE5012BD E1200
The TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Fully redundant design with two sensor ICs in one package - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-AD - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) - Output pins can be configured (programmed or pre-configured) as push-pull or open-drain - Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration - 0.25 μm CMOS technology - ESD > 4kV (HBM) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) - Steering angle measurements - General angular sensing

The TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements.
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Fully redundant design with two sensor ICs in one package
- Integrated magnetic field sensing for angle measurement
- 360° angle measurement with revolution counter and angle speed measurement
- Two separate highly accurate single bit SD-AD
- 15 bit representation of absolute angle value on the output (resolution of 0.01°)
- 16 bit representation of sine / cosine values on the interface
- Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
- Bi-directional SSC Interface up to 8Mbit/s
- Supports Safety Integrity Level (SIL) with diagnostic functions and status information
- Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716)
- Output pins can be configured (programmed or pre-configured) as push-pull or open-drain
- Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface in open-drain configuration
- 0.25 μm CMOS technology
- ESD > 4kV (HBM)
Target Applications:
- Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators)
- Steering angle measurements
- General angular sensing

Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Tilt Sensors
Product Number TLE5012BD E1200
Product Name Magnetic Position Sensor, Angle Sensor
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012B E3005 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E5000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details