BARTEC Miniature Insert switch miniature insert switch

Description
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. The insert switch with wires is available as a building block for your explosion-proofing solution. These insert switches are tested and approved by PTB (the Federal Physical-Technical Institute) according to ATEX-Guideline 2014/34/EC. After installation, the complete device is tested by an authorized institution. Thanks to its PTB approval, the microswitch itself needs not be individually tested. The leads are individually marked. The length of the cable is 50 cm (standard). Other lengths can be supplied on request. For the connection of the cores we recommend our BARTEC Ex Mini-terminals.
Request a Quote
Description
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. The insert switch with wires is available as a building block for your explosion-proofing solution. These insert switches are tested and approved by PTB (the Federal Physical-Technical Institute) according to ATEX-Guideline 2014/34/EC. After installation, the complete device is tested by an authorized institution. Thanks to its PTB approval, the microswitch itself needs not be individually tested. The leads are individually marked. The length of the cable is 50 cm (standard). Other lengths can be supplied on request. For the connection of the cores we recommend our BARTEC Ex Mini-terminals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Insert switch - miniature insert switch - BARTEC
Bad Mergentheim, Germany
Miniature Insert switch
miniature insert switch
Miniature Insert switch miniature insert switch
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages. The insert switch with wires is available as a building block for your explosion-proofing solution. These insert switches are tested and approved by PTB (the Federal Physical-Technical Institute) according to ATEX-Guideline 2014/34/EC. After installation, the complete device is tested by an authorized institution. Thanks to its PTB approval, the microswitch itself needs not be individually tested. The leads are individually marked. The length of the cable is 50 cm (standard). Other lengths can be supplied on request. For the connection of the cores we recommend our BARTEC Ex Mini-terminals.

BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in the world is encapsulated in a plastic enclosure. The leads or cable tail are potted in at the base. The standard version of the BARTEC miniature switches contains fine silver contacts. Other contact materials such as gold plated silver or solid gold are available for low currents and voltages.
The insert switch with wires is available as a building block for your explosion-proofing solution. These insert switches are tested and approved by PTB (the Federal Physical-Technical Institute) according to ATEX-Guideline 2014/34/EC. After installation, the complete device is tested by an authorized institution. Thanks to its PTB approval, the microswitch itself needs not be individually tested. The leads are individually marked. The length of the cable is 50 cm (standard). Other lengths can be supplied on request. For the connection of the cores we recommend our BARTEC Ex Mini-terminals.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Pushbutton Switches
Product Number miniature insert switch
Product Name Miniature Insert switch
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details