Wacker Neuson SE Portable Concrete Backpack Vibrators

Description
The portable gasoline vibrators with comfortable backpack features high impact, high speed concrete vibration. It is designed for light to medium duty concrete work and hard to reach concrete applications where there is no electrical supply. Ergonomic backpack design offers custom-built harness pad and integrated back support belt for operator comfort. Backpack features shoulder mounted on/off switch and throttle control for simple operation and a quick disconnect provides for quick backpack vibrator removal and easy storag
Datasheet
Description
The portable gasoline vibrators with comfortable backpack features high impact, high speed concrete vibration. It is designed for light to medium duty concrete work and hard to reach concrete applications where there is no electrical supply. Ergonomic backpack design offers custom-built harness pad and integrated back support belt for operator comfort. Backpack features shoulder mounted on/off switch and throttle control for simple operation and a quick disconnect provides for quick backpack vibrator removal and easy storag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Concrete Backpack Vibrators -  - Wacker Neuson SE
Munich, Germany
Portable Concrete Backpack Vibrators
Portable Concrete Backpack Vibrators
The portable gasoline vibrators with comfortable backpack features high impact, high speed concrete vibration. It is designed for light to medium duty concrete work and hard to reach concrete applications where there is no electrical supply. Ergonomic backpack design offers custom-built harness pad and integrated back support belt for operator comfort. Backpack features shoulder mounted on/off switch and throttle control for simple operation and a quick disconnect provides for quick backpack vibrator removal and easy storag

The portable gasoline vibrators with comfortable backpack features high impact, high speed concrete vibration. It is designed for light to medium duty concrete work and hard to reach concrete applications where there is no electrical supply. Ergonomic backpack design offers custom-built harness pad and integrated back support belt for operator comfort.

Backpack features shoulder mounted on/off switch and throttle control for simple operation and a quick disconnect provides for quick backpack vibrator removal and easy storag

Supplier's Site Datasheet

Technical Specifications

  Wacker Neuson SE
Product Category Industrial Vibrators
Product Name Portable Concrete Backpack Vibrators
Power Other; Air-cooled Single Cylinder 4-Cycle Motor
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
High Cycle -  - Badger Meter
Badger Meter
Specs
Power Other
View Details
Springless Single Impact Vibrator - Model SI 1700 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 7 inch (178 mm)
View Details
Modular Internal Vibrators -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary; Double insulated universal motor
Speed 14000 to 16000 rpm
View Details