Gilson Company, Inc. Wet/Dry Sieve Vibrator, 115V/50-60Hz SS-23

Description
Inexpensive electric sieve vibrator is helpful for separations of fine mesh samples using one or two 8in diameter, full-height sieves. For wet samples, place unit over sink without pan and use WT-7 Spray Fitting, WT-5 Spray Mist Dispenser, and other wet sieving accessories described elsewhere. In dry sieving, use SSA-20 Bucket or Pan to catch undersize or use extended-rim sieve pan with single sieve. Vibrating unit is mounted on a durable, powder-coated steel frame. Includes 3-wire cord and plug for 115V, 50/60Hz operation. Vibrator Est. Ship Wt.: 10lb (5kg). Bucket Est. Ship Wt.: 5lb (3kg).
Description
Inexpensive electric sieve vibrator is helpful for separations of fine mesh samples using one or two 8in diameter, full-height sieves. For wet samples, place unit over sink without pan and use WT-7 Spray Fitting, WT-5 Spray Mist Dispenser, and other wet sieving accessories described elsewhere. In dry sieving, use SSA-20 Bucket or Pan to catch undersize or use extended-rim sieve pan with single sieve. Vibrating unit is mounted on a durable, powder-coated steel frame. Includes 3-wire cord and plug for 115V, 50/60Hz operation. Vibrator Est. Ship Wt.: 10lb (5kg). Bucket Est. Ship Wt.: 5lb (3kg).

Suppliers

Company
Product
Description
Supplier Links
Wet/Dry Sieve Vibrator, 115V/50-60Hz - SS-23 - Gilson Company, Inc.
Lewis Center, OH, USA
Wet/Dry Sieve Vibrator, 115V/50-60Hz
SS-23
Wet/Dry Sieve Vibrator, 115V/50-60Hz SS-23
Inexpensive electric sieve vibrator is helpful for separations of fine mesh samples using one or two 8in diameter, full-height sieves. For wet samples, place unit over sink without pan and use WT-7 Spray Fitting, WT-5 Spray Mist Dispenser, and other wet sieving accessories described elsewhere. In dry sieving, use SSA-20 Bucket or Pan to catch undersize or use extended-rim sieve pan with single sieve. Vibrating unit is mounted on a durable, powder-coated steel frame. Includes 3-wire cord and plug for 115V, 50/60Hz operation. Vibrator Est. Ship Wt.: 10lb (5kg). Bucket Est. Ship Wt.: 5lb (3kg).

Inexpensive electric sieve vibrator is helpful for separations of fine mesh samples using one or two 8in diameter, full-height sieves.

For wet samples, place unit over sink without pan and use WT-7 Spray Fitting, WT-5 Spray Mist Dispenser, and other wet sieving accessories described elsewhere. In dry sieving, use SSA-20 Bucket or Pan to catch undersize or use extended-rim sieve pan with single sieve.

Vibrating unit is mounted on a durable, powder-coated steel frame. Includes 3-wire cord and plug for 115V, 50/60Hz operation. Vibrator Est. Ship Wt.: 10lb (5kg). Bucket Est. Ship Wt.: 5lb (3kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Vibrators
Product Number SS-23
Product Name Wet/Dry Sieve Vibrator, 115V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details