Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
GC2M0080120D -- TRIODE/MOS TUBE/TRANSISTOR >> MOSFETS
LCSC Electronics Technology (HK) Limited
Triode/MOS Tube/Transistor >> MOSFETs
GC2M0080120D
Description
1.2kV 36A 80mΩ 192W N Channel TO247-3 MOSFETs ROHS
Datasheet
Description
1.2kV 36A 80mΩ 192W N Channel TO247-3 MOSFETs ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
GC2M0080120D
Triode/MOS Tube/Transistor >> MOSFETs
GC2M0080120D
1.2kV 36A 80mΩ 192W N Channel TO247-3 MOSFETs ROHS
1.2kV 36A 80mΩ 192W N Channel TO247-3 MOSFETs ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
GC2M0080120D
Product Name
Triode/MOS Tube/Transistor >> MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET
CSD17579Q3A
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0142 ohms
View Details
8
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
AUIRF7805Q
Specs
Polarity
N-Channel
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range
Automotive
View Details
2
suppliers
Nexperia B.V.
60 V, 310 mA N-channel Trench MOSFET
2N7002PW,115
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
I
DSS
310000 milliamps
View Details
9
suppliers
Advanced Linear Devices, Inc.
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER MATCHED PAIR
ALD210802SCL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10 volts
View Details
4
suppliers