300V 8A 2 -40°C~+105°C 1 14~24 3.81mm Green Plug P=3.81mm Pluggable System Terminal Block ROHS
300V 8A 2 -40℃~+105℃ 1 14~24 3.81mm Green Plug P=3.81mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | KH-ZBK200R-2P-GS | KH-ZBK200R-2P-GS |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Contacts Pitch | 3.81 mm (0.15 inches) |