Shenzhen Kinghelm Electronics Co., Ltd. Antennas KH-251018-TP

Description
AntennaShrapnel
Description
AntennaShrapnel

Suppliers

Company
Product
Description
Supplier Links
AntennaShrapnel

AntennaShrapnel

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number KH-251018-TP
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers