A.H. Systems Inc. Log Periodic Antenna Model SAS-519-7

Description
Features Frequency Range of 650 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The A.H. Systems' SAS-519-7 Log Periodic Antenna is extremely lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. Covering a very large frequency range, this antenna is one of the smallest available. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 650 MHz to 7000 MHz.
Request a Quote Datasheet
Description
Features Frequency Range of 650 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The A.H. Systems' SAS-519-7 Log Periodic Antenna is extremely lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. Covering a very large frequency range, this antenna is one of the smallest available. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 650 MHz to 7000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-519-7
Log Periodic Antenna Model SAS-519-7
Features Frequency Range of 650 MHz to 7000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Incredibly Compact The A.H. Systems' SAS-519-7 Log Periodic Antenna is extremely lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. Covering a very large frequency range, this antenna is one of the smallest available. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 650 MHz to 7000 MHz.

Features

  • Frequency Range of 650 MHz to 7000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
  • Incredibly Compact

The A.H. Systems' SAS-519-7 Log Periodic Antenna is extremely lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. Covering a very large frequency range, this antenna is one of the smallest available. Whether testing inside a shielded enclosure or outdoors, this antenna will display efficient performance characteristics through the frequency range of 650 MHz to 7000 MHz.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-519-7
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 650.0 to 7000.0 MHz
Gain 1 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details