MAIN Manufacturing Products, Inc. Square Socket Weld Flanges - In-line Pipe 3000 Series

Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Description
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3000 Series consists of socket weld pipe in-line flanges with a square bolt pattern, made of low carbon steel, designed for piping systems requiring a welded connection. Flanges are available in sizes from ½ inch to 6 inches, with mounting kits specified by part numbers 1387-XX-XX. Each flange includes a tapped hole for a bolt and an O-ring seal for a flat face companion flange. Physical dimensions including bore, outside diameter, bolt circle, and weight are listed per size. The series uses standard screw sizes from 3/8-16 to 1 1/4-7, with lengths from 1 3/4 to 4 1/2 inches. All flanges in the series are designed for in-line mounting and share the same square bolt pattern configuration.

Datasheet Summary
Powered by GS/AI

The 3000 Series consists of socket weld pipe in-line flanges with a square bolt pattern, made of low carbon steel, designed for piping systems requiring a welded connection. Flanges are available in sizes from ½ inch to 6 inches, with mounting kits specified by part numbers 1387-XX-XX. Each flange includes a tapped hole for a bolt and an O-ring seal for a flat face companion flange. Physical dimensions including bore, outside diameter, bolt circle, and weight are listed per size. The series uses standard screw sizes from 3/8-16 to 1 1/4-7, with lengths from 1 3/4 to 4 1/2 inches. All flanges in the series are designed for in-line mounting and share the same square bolt pattern configuration.

Suppliers

Company
Product
Description
Supplier Links
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Socket Weld Flanges - In-line Pipe
3000 Series
Square Socket Weld Flanges - In-line Pipe 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Butt Weld Flanges - In-line Sch 80 - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Butt Weld Flanges - In-line Sch 80
3000 Series
Square Butt Weld Flanges - In-line Sch 80 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Threaded Flanges - In-line NPTF - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Threaded Flanges - In-line NPTF
3000 Series
Square Threaded Flanges - In-line NPTF 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Threaded Flanges - In-line SAE ORB - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Threaded Flanges - In-line SAE ORB
3000 Series
Square Threaded Flanges - In-line SAE ORB 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Butt Weld Flanges - In-line Sch XXS - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Butt Weld Flanges - In-line Sch XXS
3000 Series
Square Butt Weld Flanges - In-line Sch XXS 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Butt Weld Flanges - In-line Sch 160 - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Butt Weld Flanges - In-line Sch 160
3000 Series
Square Butt Weld Flanges - In-line Sch 160 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Square Butt Weld Flanges - In-line Sch 40 - 3000 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Square Butt Weld Flanges - In-line Sch 40
3000 Series
Square Butt Weld Flanges - In-line Sch 40 3000 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet

Technical Specifications

  MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc.
Product Category Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings
Product Number 3000 Series 3000 Series 3000 Series 3000 Series
Product Name Square Socket Weld Flanges - In-line Pipe Square Butt Weld Flanges - In-line Sch 80 Square Threaded Flanges - In-line NPTF Square Threaded Flanges - In-line SAE ORB
Fitting Type Reducer Fitting (optional feature) Reducer Fitting (optional feature) Reducer Fitting (optional feature) Reducer Fitting (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Adapters & Fittings - MAIN Couplings - SWP x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x NPTF Couplings
Material Steel; Stainless
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details
Adapters & Fittings - Flange Adapters - C61 Flat x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C61 Flat x C62 Flat
Material Steel; Stainless
View Details