Blacoh Fluid Control, Inc. INJECTION QUILLS IQ-PVC100-E

Description
INJECTION QUILL, PVC, 1", EPDM O-RING
Request a Quote
Description
INJECTION QUILL, PVC, 1", EPDM O-RING
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Riverside, CA, United States
INJECTION QUILLS
IQ-PVC100-E
INJECTION QUILLS IQ-PVC100-E
INJECTION QUILL, PVC, 1", EPDM O-RING

INJECTION QUILL, PVC, 1", EPDM O-RING

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Pipe Fittings
Product Number IQ-PVC100-E
Product Name INJECTION QUILLS
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details