Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC81713NIP1B

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331867-PC81713NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8541.49.8000 Base Product Number: PC81713
Request a Quote Datasheet
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331867-PC81713NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8541.49.8000 Base Product Number: PC81713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331867-PC81713NIP1B - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331867-PC81713NIP1B
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331867-PC81713NIP1B
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331867-PC81713NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8541.49.8000 Base Product Number: PC81713

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1331867-PC81713NIP1B
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 500µA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 500µA
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8541.49.8000
Base Product Number: PC81713

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331867-PC81713NIP1B
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details