Skyworks Solutions, Inc. Isolators - Gate Drivers - SI82397CD-IS SI82397CD-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933675-SI82397CD-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI82397 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933675-SI82397CD-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI82397 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI82397CD-IS - 933675-SI82397CD-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI82397CD-IS
933675-SI82397CD-IS
Isolators - Gate Drivers - SI82397CD-IS 933675-SI82397CD-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933675-SI82397CD-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI82397 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933675-SI82397CD-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI82397
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933675-SI82397CD-IS
Product Name Isolators - Gate Drivers - SI82397CD-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8261BCD-C-IS - 933686-SI8261BCD-C-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details