Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output Optoisolators PC4SD21NTZC

Description
OPTOISOLATOR 5KV TRIAC 6DIP
Description
OPTOISOLATOR 5KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC4SD21NTZC - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC4SD21NTZC
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC4SD21NTZC
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC4SD21NTZC
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Drop-In Isolators - NDI4545X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 19 dB
View Details