Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC4N370NSZX

Description
Win Source Part Number: 1167819-PC4N370NSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 1500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 300mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1796-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1167819-PC4N370NSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 1500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 300mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1796-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1167819-PC4N370NSZX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1167819-PC4N370NSZX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1167819-PC4N370NSZX
Win Source Part Number: 1167819-PC4N370NSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 1500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 300mV Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1796-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1167819-PC4N370NSZX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 1500Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 300mV
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package: 6-DIP
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1796-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1167819-PC4N370NSZX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA45 Frequency Input Signal Conditioner - DSCA45-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details