Skyworks Solutions, Inc. Digital Isolator ICs SI8380S-IU

Description
2.5 kV 8-channel PLC input isolator with
Request a Quote Datasheet
Description
2.5 kV 8-channel PLC input isolator with
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 2732010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2732010
Digital Isolator ICs 2732010
2.5 kV 8-channel PLC input isolator with

2.5 kV 8-channel PLC input isolator with

Supplier's Site
Digital Isolator ICs - 2732011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2732011P
Digital Isolator ICs 2732011P
2.5 kV 8-channel PLC input isolator with

2.5 kV 8-channel PLC input isolator with

Supplier's Site
Digital Isolator ICs - 2732011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
2732011
Digital Isolator ICs 2732011
2.5 kV 8-channel PLC input isolator with

2.5 kV 8-channel PLC input isolator with

Supplier's Site
Isolators - Digital Isolators - 1243985-SI8380S-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243985-SI8380S-IU
Isolators - Digital Isolators 1243985-SI8380S-IU
Win Source Part Number: 1243985-SI8380S-IU Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 250kbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Common Mode Transient Immunity (Min): 200kV/µs Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3621-5 Base Product Number: SI8380

Win Source Part Number: 1243985-SI8380S-IU
Category: Isolators>Digital Isolators
Type: SPI
Package: Tube
Standard Package: 56
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 250kbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Common Mode Transient Immunity (Min): 200kV/µs
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3621-5
Base Product Number: SI8380

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8380S-IU
Isolators - Digital Isolators SI8380S-IU
DGT ISOL 2500VRMS 8CH SPI 20QSOP

DGT ISOL 2500VRMS 8CH SPI 20QSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number 2732010 1243985-SI8380S-IU SI8380S-IU
Product Name Digital Isolator ICs Isolators - Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Signal Conditioners - 667747 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Frequency 0 to 5 kHz
Inputs Digital
View Details