The PC367N2J000F is a 4-pin mini-flat packaged photocopler containing an IRED optically coupled to a phototransistor, designed for signal isolation in industrial control and communication applications. It has a collector-emitter voltage of 80V and a current transfer ratio (CTR) of 100% to 200% at an input current of 0.5mA. The device supports an isolation voltage of 3.75kV rms, a common mode rejection rating of 10kV/µs minimum, and operates from -30°C to 100°C. The package is compliant with UL 94 V-0 flammability standards and meets RoHS directives. It is certified under UL1577 for double protection isolation.
Transistor Output Optocouplers 200-400% CTR ranked Ic mA 1.0 to 2.0 Product overview: PC367N2J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC367N2J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC367N2J000F |
| Product Name | Bipolar Transistor |
| Package Type | Reel |