NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, containing two transistors for general purpose switching and small signal amplification. Each transistor has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA, with a total device power dissipation of 300 mW at 25 °C ambient temperature. The junction temperature ranges from -65 °C to 150 °C. The package is designed for reduced component count and board space with no mutual interference between transistors.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN, Silicon
Win Source Part Number: 1377170-BC846SF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200mW
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
Bipolar Transistors - BJT BC846S/SC-88/REEL 13" Q1/T1 *S
TRANS 2NPN 65V 0.1A 6TSSOP
BIPOLAR ARRAY, DUAL NPN, 65V, 0.1A/TSSOP ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846SF | BC846SF | 1377170-BC846SF | 1727-BC846SFCT-ND | BC846SF | BC846SF | BC846SF | 73AH9709 |
| Product Name | NPN general purpose double transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Npn, 65V, 0.1A/tssop Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 | |
| Polarity | NPN | NPN | NPN | 2 NPN (Dual); NPN | NPN | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps |